onsemi 12V 500MA TO220 Voltage Regulator IC KA78M12TU

Description
IC REG LINEAR 12V 500MA TO220-3 Product overview: KA78M12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M12TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 500MA TO220-3 Product overview: KA78M12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M12TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 500MA TO220 Voltage Regulator IC
776-KA78M12TU
12V 500MA TO220 Voltage Regulator IC 776-KA78M12TU
IC REG LINEAR 12V 500MA TO220-3 Product overview: KA78M12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M12TU can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 500MA TO220-3 Product overview: KA78M12TU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M12TU can be used for catalog matching and distributor lookup.

Supplier's Site
 - KA78M12TU - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12VBIPolar, PSFM3

Fixed Positive Standard Regulator, 12VBIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA78M12TU - 070413-KA78M12TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78M12TU
070413-KA78M12TU
PMIC - PMIC - Voltage Regulators - Linear - KA78M12TU 070413-KA78M12TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070413-KA78M12TU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070413-KA78M12TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78M12TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78M12TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78M12TU
IC REG LINEAR 12V 500MA TO220-3

IC REG LINEAR 12V 500MA TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78M12TU
PMIC - Voltage Regulators - Linear KA78M12TU
IC REG LINEAR 12V 500MA TO220-3

IC REG LINEAR 12V 500MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-KA78M12TU KA78M12TU 070413-KA78M12TU KA78M12TU KA78M12TU
Product Name 12V 500MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA78M12TU Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-220-3 Other; SIP3 TO-220; Other; TO-220-3 TO-220
Output Voltage 12 volts 12 volts 12 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 35 volts 35 volts
Unlock Full Specs
to access all available technical data