Fixed Positive Standard Regulator, 6VBIPolar, PSFM3
IC REG LDO 6V 0.5A TO220-3 Product overview: KA78M06TU from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.5A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA78M06TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018199-KA78M06TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control
IC REG LINEAR 6V 500MA TO220-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA78M06TU | 699-KA78M06TU | 018199-KA78M06TU | KA78M06TU |
| Product Name | 6V 0.5A TO220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA78M06TU | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | Other; Tube/Rail | TO-220; Other; TO-220-3 | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 6 volts | 6 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 2 volts | 2 volts |