onsemi PMIC - PMIC - Voltage Regulators - Linear - KA78M06RTF KA78M06RTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050688-KA78M06RTF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050688-KA78M06RTF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - KA78M06RTF - 1050688-KA78M06RTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78M06RTF
1050688-KA78M06RTF
PMIC - PMIC - Voltage Regulators - Linear - KA78M06RTF 1050688-KA78M06RTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050688-KA78M06RTF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050688-KA78M06RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V 500MA DPAK Voltage Regulator IC
776-KA78M06RTF
6V 500MA DPAK Voltage Regulator IC 776-KA78M06RTF
IC REG LINEAR 6V 500MA DPAK Product overview: KA78M06RTF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M06RTF can be used for catalog matching and distributor lookup.

IC REG LINEAR 6V 500MA DPAK Product overview: KA78M06RTF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78M06RTF can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78M06RTF
PMIC - Voltage Regulators - Linear KA78M06RTF
IC REG LINEAR 6V 500MA DPAK

IC REG LINEAR 6V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78M06RTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78M06RTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78M06RTF
IC REG LINEAR 6V 500MA DPAK

IC REG LINEAR 6V 500MA DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1050688-KA78M06RTF 776-KA78M06RTF KA78M06RTF KA78M06RTF
Product Name PMIC - PMIC - Voltage Regulators - Linear - KA78M06RTF 6V 500MA DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; D-Pak Other; TO-252-3 DPAK
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data