Win Source Part Number: 1150788-KA78L24AZTA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 2,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 24V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 45dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-KA78L24AZTA,FAI
Product Status: Obsolete
IC REG LINEAR 24V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 Product overview: KA78L24AZTA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA78L24AZTA can be used for catalog matching and distributor lookup.
IC REG LINEAR 24V 100MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1150788-KA78L24AZTA | 699-KA78L24AZTA | KA78L24AZTA |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 24V 100MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | TO-92; Other; Bulk | Other; Bulk | |
| IQ | 0.0060 amps | 0.0060 amps |