onsemi PMIC - PMIC - Voltage Regulators - Linear - KA78L18AZTA KA78L18AZTA

Description
Fixed Positive Standard Regulator, 18VBIPolar, PBCY3
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 18VBIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KA78L18AZTA - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 18VBIPolar, PBCY3

Fixed Positive Standard Regulator, 18VBIPolar, PBCY3

Supplier's Site Datasheet
 - KA78L18AZTA - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 18VBIPolar, PBCY3

Fixed Positive Standard Regulator, 18VBIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA78L18AZTA - 1050685-KA78L18AZTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78L18AZTA
1050685-KA78L18AZTA
PMIC - PMIC - Voltage Regulators - Linear - KA78L18AZTA 1050685-KA78L18AZTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050685-KA78L18AZTA Packaging: AMMO PACKAGE Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 18V Operating Supply Current: 6mA PSRR: 48dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050685-KA78L18AZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 18V
Operating Supply Current: 6mA
PSRR: 48dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78L18AZTATB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78L18AZTATB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78L18AZTATB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
18V 100MA Voltage Regulator IC
776-KA78L18AZTA
18V 100MA Voltage Regulator IC 776-KA78L18AZTA
IC REG LINEAR 18V 100MA TO92-3 Product overview: KA78L18AZTA from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L18AZTA can be used for catalog matching and distributor lookup.

IC REG LINEAR 18V 100MA TO92-3 Product overview: KA78L18AZTA from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L18AZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - KA78L18AZTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78L18AZTA
PMIC - Voltage Regulators - Linear KA78L18AZTA
IC REG LINEAR 18V 100MA TO92-3

IC REG LINEAR 18V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78L18AZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78L18AZTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78L18AZTA
IC REG LINEAR 18V 100MA TO92-3

IC REG LINEAR 18V 100MA TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA78L18AZTA 1050685-KA78L18AZTA KA78L18AZTATB-ND 776-KA78L18AZTA KA78L18AZTA KA78L18AZTA
Product Name PMIC - PMIC - Voltage Regulators - Linear - KA78L18AZTA Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 18V 100MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type TO-92; Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Bulk TO-92
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Life Cycle Stage Maturity; Active
Output Voltage 18 volts 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details