Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1192479-KA78L12AMTF
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Part Status: Last Time Buy
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: KA78L12
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 6mA
Fixed Positive Standard Regulator, 12VBIPolar, PSSO3
12V LDO Regulator, 100mA, SOT-89, 35V In, 5% Acc Product overview: KA78L12AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 35V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L12AMTF can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 100MA SOT89-3
IC REG LINEAR 12V 100MA SOT89-3
IC REG LIN FIXED POS STD REG 12V
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA78L12AMTFTR-ND | 1192479-KA78L12AMTF | KA78L12AMTF | 776-KA78L12AMTF | KA78L12AMTF | KA78L12AMTF | KA78L12AMTF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA78L12AMTF | 12V 100mA 35V SOT-89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; TO-243AA | Other; TO-243 | Other; SOT-89 | Other; TO-243AA | ||
| Special Features | Over Temperature, Short Circuit |