Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
8V 100mA LDO Voltage Regulator, SOT-89, 30V In, 5% Acc Product overview: KA78L08AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L08AMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192474-KA78L08AMTF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: KA78L08A
Output Voltage: 8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
PSRR: 70dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-89-3
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): L78L08ACU; L78L08ABU; L78L08ABUTR;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: China, Republic of Korea
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC REG LINEAR 8V 100MA SOT89-3
IC REG LINEAR 8V 100MA SOT89-3
IC REG LINEAR 8V 100MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | KA78L08AMTFTR-ND | 776-KA78L08AMTF | 1192474-KA78L08AMTF | KA78L08AMTF | KA78L08AMTF | KA78L08AMTF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 100mA 30V SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA78L08AMTF | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; SOT-89 | SOT89; Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Over Temperature, Short Circuit |