onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78L06AZTA

Description
Fixed Positive Standard Regulator, 6VBIPolar, PBCY3
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 6VBIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KA78L06AZTA - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 6VBIPolar, PBCY3

Fixed Positive Standard Regulator, 6VBIPolar, PBCY3

Supplier's Site Datasheet
 - KA78L06AZTA - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 6VBIPolar, PBCY3

Fixed Positive Standard Regulator, 6VBIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78L06AZTATB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78L06AZTATB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78L06AZTATB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA78L06AZTA - 132192-KA78L06AZTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78L06AZTA
132192-KA78L06AZTA
PMIC - PMIC - Voltage Regulators - Linear - KA78L06AZTA 132192-KA78L06AZTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132192-KA78L06AZTA Packaging: AMMO PACKAGE Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 6V Operating Supply Current: 5.5mA to 6mA PSRR: 46dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132192-KA78L06AZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 5.5mA to 6mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Through-Hole 6V 100mA 30V LDO Voltage Regulator IC
776-KA78L06AZTA
Through-Hole 6V 100mA 30V LDO Voltage Regulator IC 776-KA78L06AZTA
6V 100mA LDO Voltage Regulator, TO-92-3, 30V In, Through Hole Product overview: KA78L06AZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 6V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L06AZTA can be used for catalog matching and distributor lookup.

6V 100mA LDO Voltage Regulator, TO-92-3, 30V In, Through Hole Product overview: KA78L06AZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 6V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L06AZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78L06AZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78L06AZTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78L06AZTA
IC REG LINEAR 6V 100MA TO92-3

IC REG LINEAR 6V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - KA78L06AZTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78L06AZTA
PMIC - Voltage Regulators - Linear KA78L06AZTA
IC REG LINEAR 6V 100MA TO92-3

IC REG LINEAR 6V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA78L06AZTA KA78L06AZTATB-ND 132192-KA78L06AZTA 776-KA78L06AZTA KA78L06AZTA KA78L06AZTA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA78L06AZTA Through-Hole 6V 100mA 30V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92-3 Other; TO-92-3 TO-92
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data