Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018195-KA78L05AZBU
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Fixed Positive Standard Regulator, 5VBIPolar, PBCY3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
5V 100mA LDO Voltage Regulator, TO-92, 30V In, Through Hole Product overview: KA78L05AZBU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L05AZBU can be used for catalog matching and distributor lookup.
Linear Voltage Regulators Pos Voltage Reg 3Term 0.1a
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018195-KA78L05AZBU | KA78L05AZBU | KA78L05AZBUFS-ND | 776-KA78L05AZBU | 598-KA78L05AZBU | KA78L05AZBU | KA78L05AZBU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA78L05AZBU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Through-Hole 5V 100mA 30V LDO Voltage Regulator IC | Linear Voltage Regulators Pos Voltage Reg 3Term 0.1a | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Life Cycle Stage | Maturity; Active | Obsolete |