onsemi SMD 5V 0.1A 30V LDO Voltage Regulator IC KA78L05AMTF

Description
5V LDO Regulator, 0.1A, SOT-89, 30V In, Surface Mount Product overview: KA78L05AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L05AMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 0.1A, SOT-89, 30V In, Surface Mount Product overview: KA78L05AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L05AMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 0.1A 30V LDO Voltage Regulator IC
776-KA78L05AMTF
SMD 5V 0.1A 30V LDO Voltage Regulator IC 776-KA78L05AMTF
5V LDO Regulator, 0.1A, SOT-89, 30V In, Surface Mount Product overview: KA78L05AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L05AMTF can be used for catalog matching and distributor lookup.

5V LDO Regulator, 0.1A, SOT-89, 30V In, Surface Mount Product overview: KA78L05AMTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L05AMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78L05AMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78L05AMTFTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78L05AMTFTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA78L05AMTF - 018194-KA78L05AMTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA78L05AMTF
018194-KA78L05AMTF
PMIC - PMIC - Voltage Regulators - Linear - KA78L05AMTF 018194-KA78L05AMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018194-KA78L05AMTF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: KA78L05A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5.5mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TA78L05F(T2LRBCON); TA78L05F(TE12R); TA78L05F(T2RND); TA78L05F(T2LNHE1); Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018194-KA78L05AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: KA78L05A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TA78L05F(T2LRBCON); TA78L05F(TE12R); TA78L05F(T2RND); TA78L05F(T2LNHE1);
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA78L05AMTF - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA78L05AMTF
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA78L05AMTF
IC REG LINEAR 5V 100MA SOT89-3

IC REG LINEAR 5V 100MA SOT89-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - KA78L05AMTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA78L05AMTF
PMIC - Voltage Regulators - Linear KA78L05AMTF
IC REG LINEAR 5V 100MA SOT89-3

IC REG LINEAR 5V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA78L05AMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA78L05AMTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA78L05AMTF
IC REG LINEAR 5V 100MA SOT89-3

IC REG LINEAR 5V 100MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-KA78L05AMTF KA78L05AMTFTR-ND 018194-KA78L05AMTF KA78L05AMTF KA78L05AMTF KA78L05AMTF
Product Name SMD 5V 0.1A 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA78L05AMTF Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-89 Other; TO-243AA SOT89; Other; SOT-89-3 Other; TO-243AA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data