5V LDO Linear Voltage Regulator, 0.1A, 30V In, TO-92-3 Product overview: KA78L05AAZTA from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA78L05AAZTA can be used for catalog matching and distributor lookup.
KA78L05 - Fixed Positive Standard Regulator, 5VBIPolar, PBCY3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050678-KA78L05AAZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-KA78L05AAZTA | KA78L05AAZTA | 1050678-KA78L05AAZTA | 488-KA78L05AAZTATB-ND | KA78L05AAZTA | KA78L05AAZTA |
| Product Name | 5V 0.1A 30V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA78L05AAZTA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | |||
| Output Voltage | 5 volts | 5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | ||||
| VIN | 30 volts | 30 volts |