onsemi 12V 2.2A TO-220 LDO Voltage Regulator IC KA7812TU

Description
Standard Regulator Pos 12V 2.2A 3-Pin(3+Tab) TO-220 Product overview: KA7812TU from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2.2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7812TU can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 12V 2.2A 3-Pin(3+Tab) TO-220 Product overview: KA7812TU from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2.2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7812TU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2.2A TO-220 LDO Voltage Regulator IC
699-KA7812TU
12V 2.2A TO-220 LDO Voltage Regulator IC 699-KA7812TU
Standard Regulator Pos 12V 2.2A 3-Pin(3+Tab) TO-220 Product overview: KA7812TU from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2.2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7812TU can be used for catalog matching and distributor lookup.

Standard Regulator Pos 12V 2.2A 3-Pin(3+Tab) TO-220 Product overview: KA7812TU from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2.2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7812TU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 288793-KA7812TU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
288793-KA7812TU
Integrated Circuits(ICs) 288793-KA7812TU
Manufacturer: Fairchild Semiconductor Win Source Part Number: 288793-KA7812TU Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: KA7812 Alternative Parts (Cross-Reference): LM78M12CT; LM78M12CT LB06; LM340T12 LB01; Introduction Date: June 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 288793-KA7812TU
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: KA7812
Alternative Parts (Cross-Reference): LM78M12CT; LM78M12CT LB06; LM340T12 LB01;
Introduction Date: June 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-KA7812TU 288793-KA7812TU
Product Name 12V 2.2A TO-220 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1714AUJZ-1.1-R7 - 860248-ADP1714AUJZ-1.1-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers