IC REG LINEAR 12V 1A DPAK Product overview: KA7812ERTF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7812ERTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040936-KA7812ERTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 71dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252AA
IC REG LINEAR 12V 1A DPAK
IC REG LINEAR 12V 1A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-KA7812ERTF | 040936-KA7812ERTF | KA7812ERTF-ND | KA7812ERTF | KA7812ERTF |
| Product Name | 12V 1A DPAK Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA7812ERTF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-252-3 | Other; D-PAK (TO-252) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 35 volts | 35 volts | 35 volts |