Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220723-KA7810TU
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 10 V
Categories: Custom Parts
Case / Package: TO-220-3
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 40 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220723-KA7810TU |
| Product Name | Custom Parts - Custom Parts (J - M) - KA7810TU |