onsemi Linear Volt Reg, 1A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Onsemi KA7810ETU

Description
LINEAR VOLT REG, 1A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Onsemi - 31Y2131 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Onsemi
31Y2131
Linear Volt Reg, 1A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Onsemi 31Y2131
LINEAR VOLT REG, 1A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1A, 10V, TO-220AB-3; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31Y2131
Product Name Linear Volt Reg, 1A, 10V, To-220Ab-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 12.5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details