Fixed Positive Standard Regulator, 9VBIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
IC REG LINEAR 9V 1A DPAK
IC REG LINEAR 9V 1A DPAK
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA7809ERTF | KA7809ERTF-ND | KA7809ERTF | KA7809ERTF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Over Temperature, Short Circuit |