Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
9V LDO Linear Voltage Regulator, 1A, 35V In, TO-220 Product overview: KA7809AETU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7809AETU can be used for catalog matching and distributor lookup.
Win Source Part Number: 999214-KA7809AETU
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 9V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-KA7809AETU,ONSF
Base Product Number: KA7809
Voltage Dropout (Max): 2V @ 1A (Typ)
Fixed Positive Standard Regulator, 9VBIPolar, PSFM3
Fixed Positive Standard Regulator, 9VBIPolar, PSFM3
IC REG LINEAR 9V 1A TO220-3
IC REG LINEAR 9V 1A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA7809AETUFS-ND | 776-KA7809AETU | 999214-KA7809AETU | KA7809AETU | KA7809AETU | KA7809AETU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 9V 1A 35V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; Bulk | Other; SIP3 | TO-220 | |
| Special Features | Over Temperature, Short Circuit |