onsemi 8V 1A 35V TO-220 LDO Voltage Regulator IC KA7808ETU

Description
Fixed Positive Standard Regulator, 8VBIPolar
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 8VBIPolar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KA7808ETU - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8VBIPolar

Fixed Positive Standard Regulator, 8VBIPolar

Supplier's Site Datasheet
Singapore, Singapore
8V 1A 35V TO-220 LDO Voltage Regulator IC
776-KA7808ETU
8V 1A 35V TO-220 LDO Voltage Regulator IC 776-KA7808ETU
8V LDO Linear Voltage Regulator, 1A, 35V In, TO-220 Product overview: KA7808ETU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7808ETU can be used for catalog matching and distributor lookup.

8V LDO Linear Voltage Regulator, 1A, 35V In, TO-220 Product overview: KA7808ETU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7808ETU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA7808ETU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA7808ETU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7808ETU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7808ETU - 070406-KA7808ETU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7808ETU
070406-KA7808ETU
PMIC - PMIC - Voltage Regulators - Linear - KA7808ETU 070406-KA7808ETU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070406-KA7808ETU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 73dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070406-KA7808ETU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA7808ETU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7808ETU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7808ETU
IC REG LINEAR 8V 1A TO220-3

IC REG LINEAR 8V 1A TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7808ETU
PMIC - Voltage Regulators - Linear KA7808ETU
IC REG LINEAR 8V 1A TO220-3

IC REG LINEAR 8V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA7808ETU 776-KA7808ETU KA7808ETU-ND 070406-KA7808ETU KA7808ETU KA7808ETU
Product Name 8V 1A 35V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA7808ETU Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; SIP3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage Type Fixed Fixed Fixed; Fixed
Output Voltage 8 volts 8 volts 8 volts 8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data