onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7806ETU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA7806ETU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA7806ETU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7806ETU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
 - KA7806ETU - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 6VBIPolar, PSFM3

Fixed Positive Standard Regulator, 6VBIPolar, PSFM3

Supplier's Site Datasheet
 - KA7806ETU - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 6VBIPolar, PSFM3

Fixed Positive Standard Regulator, 6VBIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
6V 1A TO220 Voltage Regulator IC
776-KA7806ETU
6V 1A TO220 Voltage Regulator IC 776-KA7806ETU
IC REG LINEAR 6V 1A TO220-3 Product overview: KA7806ETU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7806ETU can be used for catalog matching and distributor lookup.

IC REG LINEAR 6V 1A TO220-3 Product overview: KA7806ETU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7806ETU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7806ETU - 018187-KA7806ETU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7806ETU
018187-KA7806ETU
PMIC - PMIC - Voltage Regulators - Linear - KA7806ETU 018187-KA7806ETU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018187-KA7806ETU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018187-KA7806ETU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 1k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7806ETU
PMIC - Voltage Regulators - Linear KA7806ETU
IC REG LINEAR 6V 1A TO220-3

IC REG LINEAR 6V 1A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA7806ETU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7806ETU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7806ETU
IC REG LINEAR 6V 1A TO220-3

IC REG LINEAR 6V 1A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA7806ETU-ND KA7806ETU 776-KA7806ETU 018187-KA7806ETU KA7806ETU KA7806ETU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 6V 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA7806ETU PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; SIP3 Other; Bulk TO-220; Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data