onsemi OEM Parts - OEM Parts (J - L) - KA7805TU KA7805TU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963151-KA7805TU Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 1 A Output Voltage: 5 V Categories: OEM Parts(J-L) Case / Package: TO-220-3 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963151-KA7805TU Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 1 A Output Voltage: 5 V Categories: OEM Parts(J-L) Case / Package: TO-220-3 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KA7805TU - 963151-KA7805TU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KA7805TU
963151-KA7805TU
OEM Parts - OEM Parts (J - L) - KA7805TU 963151-KA7805TU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963151-KA7805TU Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 1 A Output Voltage: 5 V Categories: OEM Parts(J-L) Case / Package: TO-220-3 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963151-KA7805TU
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 5 V
Categories: OEM Parts(J-L)
Case / Package: TO-220-3
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 40 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 963151-KA7805TU
Product Name OEM Parts - OEM Parts (J - L) - KA7805TU
Unlock Full Specs
to access all available technical data