onsemi PMIC - PMIC - Voltage Regulators - Linear - KA7631 KA7631

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109106-KA7631 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA, 500mA, 1A Output Voltage: 5.1V, 9V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 10-SIP H/S Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5.1V, 9V, 12V Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA, Operating Supply Current: 2mA Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109106-KA7631 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA, 500mA, 1A Output Voltage: 5.1V, 9V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 10-SIP H/S Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5.1V, 9V, 12V Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA, Operating Supply Current: 2mA Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - KA7631 - 109106-KA7631 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7631
109106-KA7631
PMIC - PMIC - Voltage Regulators - Linear - KA7631 109106-KA7631
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109106-KA7631 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA, 500mA, 1A Output Voltage: 5.1V, 9V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 10-SIP H/S Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5.1V, 9V, 12V Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA, Operating Supply Current: 2mA Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109106-KA7631
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA, 500mA, 1A
Output Voltage: 5.1V, 9V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 10-SIP H/S
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5.1V, 9V, 12V
Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA,
Operating Supply Current: 2mA
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - KA7631 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 3 Output, 5.1V1, 9V2, BIPolar, PSFM10

Fixed Positive Standard Regulator, 3 Output, 5.1V1, 9V2, BIPolar, PSFM10

Supplier's Site Datasheet
0.5A 1A Voltage Regulator IC - 776-KA7631 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 1A Voltage Regulator IC
776-KA7631
0.5A 1A Voltage Regulator IC 776-KA7631
Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail Product overview: KA7631 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7631 can be used for catalog matching and distributor lookup.

Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail Product overview: KA7631 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7631
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7631
IC REG LINEAR 5.1V/9V/12V 10SIP

IC REG LINEAR 5.1V/9V/12V 10SIP

Supplier's Site
PMIC - Voltage Regulators - Linear - KA7631 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7631
PMIC - Voltage Regulators - Linear KA7631
IC REG LINEAR 5.1V/9V/12V 10SIP

IC REG LINEAR 5.1V/9V/12V 10SIP

Supplier's Site Datasheet
Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail - 598-KA7631 - Utmel Electronic Limited
Hong Kong, China
Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail
598-KA7631
Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail 598-KA7631
Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail

Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 109106-KA7631 KA7631 776-KA7631 KA7631 KA7631 598-KA7631
Product Name PMIC - PMIC - Voltage Regulators - Linear - KA7631 0.5A 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Standard Regulator Pos 5.1V9V12V 0.5A/0.5A/1A 10-Pin(10+Tab) SIP H/S Rail
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 10-SIP H/S Other; SIP10 Other; SIP Other; 10-SIP, 10-SIPH
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SEUTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details