onsemi 5.1V 8V 12V Voltage Regulator IC KA7630TS

Description
IC REG LINEAR 5.1V/8V/12V 10SIP Product overview: KA7630TS from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 8V, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7630TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.1V/8V/12V 10SIP Product overview: KA7630TS from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 8V, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7630TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 8V 12V Voltage Regulator IC - 776-KA7630TS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 8V 12V Voltage Regulator IC
776-KA7630TS
5.1V 8V 12V Voltage Regulator IC 776-KA7630TS
IC REG LINEAR 5.1V/8V/12V 10SIP Product overview: KA7630TS from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 8V, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7630TS can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.1V/8V/12V 10SIP Product overview: KA7630TS from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 8V, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7630TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7630TS - 129831-KA7630TS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7630TS
129831-KA7630TS
PMIC - PMIC - Voltage Regulators - Linear - KA7630TS 129831-KA7630TS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129831-KA7630TS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA, 500mA, 1A Output Voltage: 5.1V, 8V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 10-SIP H/S Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5.1V, 8V, 12V Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA, Operating Supply Current: 2mA Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129831-KA7630TS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA, 500mA, 1A
Output Voltage: 5.1V, 8V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 10-SIP H/S
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5.1V, 8V, 12V
Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA,
Operating Supply Current: 2mA
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA7630TS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7630TS
PMIC - Voltage Regulators - Linear KA7630TS
IC REG LINEAR 5.1V/8V/12V 10SIP

IC REG LINEAR 5.1V/8V/12V 10SIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7630TS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7630TS
IC REG LINEAR 5.1V/8V/12V 10SIP

IC REG LINEAR 5.1V/8V/12V 10SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-KA7630TS 129831-KA7630TS KA7630TS KA7630TS
Product Name 5.1V 8V 12V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA7630TS PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SIP Other; 10-SIP H/S
Output Voltage 12 volts 5.1 to 12 volts 5.1 volts
IOUT 1 amps 0.5000 to 1 amps 0.5000 to 1 amps 0.5000 to 1 amps
VIN 20 volts 20 volts
Unlock Full Specs
to access all available technical data