Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070405-KA7553A
Packaging: Tube/Rail
Output Type: Transistor Driver
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 46%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.7 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Regulator Positive Output DC-DC Controller IC 8-DIP
IC REG CTRLR 8DIP
Regulator Positive Output DC-DC Controller IC 8-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070405-KA7553A | KA7553A-ND | KA7553A | 598-KA7553A | KA7553A | KA7553A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7553A | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR 8DIP | DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| Life Cycle Stage | Maturity; Active | Last Time Buy | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Duty Cycle | 46 | 46 | 46 |