Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070404-KA7553
Packaging: Tube/Rail
Output Type: Transistor Driver
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 46%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.7 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 070404-KA7553 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7553 |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 8-DIP |
| Life Cycle Stage | Maturity; Active |