onsemi Controlloer, Pwm, 5Khz-600Khz, 8Dip; Input Voltage Onsemi KA7552A

Description
CONTROLLOER, PWM, 5KHZ-600KHZ, 8DIP; Input Voltage:-; Output Voltage:16.5V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:135kHz; Operating RoHS Compliant: Yes
Datasheet
Description
CONTROLLOER, PWM, 5KHZ-600KHZ, 8DIP; Input Voltage:-; Output Voltage:16.5V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:135kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controlloer, Pwm, 5Khz-600Khz, 8Dip; Input Voltage Onsemi - 94T5757 - Newark, An Avnet Company
Chicago, IL, United States
Controlloer, Pwm, 5Khz-600Khz, 8Dip; Input Voltage Onsemi
94T5757
Controlloer, Pwm, 5Khz-600Khz, 8Dip; Input Voltage Onsemi 94T5757
CONTROLLOER, PWM, 5KHZ-600KHZ, 8DIP; Input Voltage:-; Output Voltage:16.5V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:135kHz; Operating RoHS Compliant: Yes

CONTROLLOER, PWM, 5KHZ-600KHZ, 8DIP; Input Voltage:-; Output Voltage:16.5V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:135kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smps Pwm Controller, 30V, 8-Dip; Input Voltage Onsemi - 58K1775 - Newark, An Avnet Company
Chicago, IL, United States
Smps Pwm Controller, 30V, 8-Dip; Input Voltage Onsemi
58K1775
Smps Pwm Controller, 30V, 8-Dip; Input Voltage Onsemi 58K1775
SMPS PWM CONTROLLER, 30V, 8-DIP; Input Voltage:-; Output Voltage:16.5V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:135kHz; Product Range:-; MSL:- RoHS Compliant: Yes

SMPS PWM CONTROLLER, 30V, 8-DIP; Input Voltage:-; Output Voltage:16.5V; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:135kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 94T5757
Product Name Controlloer, Pwm, 5Khz-600Khz, 8Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 1221519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -30 C (-22 F)
View Details
EtherCAT SERVOPACKs - SGD7S-R70AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details