onsemi PMIC - PMIC - Lighting, Ballast Controllers - KA7541 KA7541

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091861-KA7541 Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 44kHz to 56kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 30 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091861-KA7541 Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 44kHz to 56kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 30 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - KA7541
KA7541
PMIC - PMIC - Lighting, Ballast Controllers - KA7541 KA7541
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091861-KA7541 Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 44kHz to 56kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 30 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091861-KA7541
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 44kHz to 56kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 11 V to 30 V
Operating Supply Current: 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - KA7541 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
KA7541
PMIC - Lighting, Ballast Controllers KA7541
IC BALLAST CNTRL 56KHZ 8DIP

IC BALLAST CNTRL 56KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number KA7541 KA7541
Product Name PMIC - PMIC - Lighting, Ballast Controllers - KA7541 PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Obstruction Lamp Alarm Relay - SCR490D - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details