onsemi PMIC - PMIC - Voltage Regulators - Linear + Switching - KA7526DTF KA7526DTF

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067079-KA7526DTF Mounting: SMD (SMT) Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067079-KA7526DTF Mounting: SMD (SMT) Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - KA7526DTF - 1067079-KA7526DTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - KA7526DTF
1067079-KA7526DTF
PMIC - PMIC - Voltage Regulators - Linear + Switching - KA7526DTF 1067079-KA7526DTF
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067079-KA7526DTF Mounting: SMD (SMT) Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067079-KA7526DTF
Mounting: SMD (SMT)
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-KA7526DTF
Voltage Regulator IC 776-KA7526DTF
Linear Regulators PFC Controller Product overview: KA7526DTF from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7526DTF can be used for catalog matching and distributor lookup.

Linear Regulators PFC Controller Product overview: KA7526DTF from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7526DTF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1067079-KA7526DTF 776-KA7526DTF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - KA7526DTF Voltage Regulator IC
Package Type SOIC; Other; SOIC Other; SOIC
Unlock Full Specs
to access all available technical data