Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002125-KA7500CDTF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1kHz to 200kHz
Control Features: Dead Time Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Switching Controllers SMPS Controller
IC REG CTRLR BUCK 16SOP
IC REG CTRLR BUCK 16SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | KA7500CDTFTR-ND | 002125-KA7500CDTF | KA7500CDTF | KA7500CDTF | KA7500CDTF | KA7500CDTF |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7500CDTF | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; 16-SOP | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Dead Time Control | Dead Time Control | |||
| fsw | 1 to 200 kHz | 1 to 200 kHz | 1 kHz | 1 to 200 kHz | 1 to 200 kHz | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |