Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOP
IC REG CTRLR BUCK 16SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | KA7500CD-ND | KA7500CD | KA7500CD |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Dead Time Control | |
| fsw | 1 to 200 kHz | 1 to 200 kHz | 1 to 200 kHz |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |