onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7500C KA7500C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002124-KA7500C Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1kHz to 200kHz Control Features: Dead Time Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-DIP Purpose: Step-Down Supply Voltage - Operating: 7 V to 40 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002124-KA7500C Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1kHz to 200kHz Control Features: Dead Time Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-DIP Purpose: Step-Down Supply Voltage - Operating: 7 V to 40 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7500C - 002124-KA7500C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7500C
002124-KA7500C
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7500C 002124-KA7500C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002124-KA7500C Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1kHz to 200kHz Control Features: Dead Time Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-DIP Purpose: Step-Down Supply Voltage - Operating: 7 V to 40 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002124-KA7500C
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1kHz to 200kHz
Control Features: Dead Time Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
DC DC Switching Controllers - KA7500CFS-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
KA7500CFS-ND
DC DC Switching Controllers KA7500CFS-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - KA7500C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
KA7500C
DC DC Switching Controllers KA7500C
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - KA7500C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
KA7500C
DC DC Switching Controllers KA7500C
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - KA7500C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
KA7500C
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers KA7500C
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
KA7500C
Switching Controllers KA7500C
Switching Controllers SMPS Controller

Switching Controllers SMPS Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 002124-KA7500C KA7500CFS-ND KA7500C KA7500C KA7500C KA7500C
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - KA7500C DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 16-DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Removed; Obsolete Active Active
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control Synchronous Rectification
Unlock Full Specs
to access all available technical data