onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA723DTF

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA723DTF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA723DTF-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA723DTF-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA723DTF - 1050650-KA723DTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA723DTF
1050650-KA723DTF
PMIC - PMIC - Voltage Regulators - Linear - KA723DTF 1050650-KA723DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050650-KA723DTF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2V Operating Supply Current: 2mA to 4mA PSRR: 86dB to 74dB (100kHz to 10kHz) Maximum Output Voltage: 37V Protection Operating Temperature: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050650-KA723DTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOP
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 2mA to 4mA
PSRR: 86dB to 74dB (100kHz to 10kHz)
Maximum Output Voltage: 37V
Protection Operating Temperature: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.15A LDO Voltage Regulator IC
776-KA723DTF
0.15A LDO Voltage Regulator IC 776-KA723DTF
IC Reg Ldo Adj 0.15A 14SOP Product overview: KA723DTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA723DTF can be used for catalog matching and distributor lookup.

IC Reg Ldo Adj 0.15A 14SOP Product overview: KA723DTF from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA723DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA723DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA723DTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA723DTF
IC REG LIN POS ADJ 150MA 14SOIC

IC REG LIN POS ADJ 150MA 14SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - KA723DTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA723DTF
PMIC - Voltage Regulators - Linear KA723DTF
IC REG LIN POS ADJ 150MA 14SOIC

IC REG LIN POS ADJ 150MA 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA723DTF-ND 1050650-KA723DTF 776-KA723DTF KA723DTF KA723DTF
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA723DTF 0.15A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SOP Other; SOIC SOIC
Output Voltage 2 to 37 volts 2 volts 37 volts 2 volts
Unlock Full Specs
to access all available technical data