onsemi 21 A SWITCHING REGULATOR, PZFM5 KA5Q12656RTYDTU

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
21 A SWITCHING REGULATOR, PZFM5 - KA5Q12656RTYDTU - Karl Kruse GmbH & Co. KG
Kaarst, Germany
21 A SWITCHING REGULATOR, PZFM5
KA5Q12656RTYDTU
21 A SWITCHING REGULATOR, PZFM5 KA5Q12656RTYDTU
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category IC Switching Voltage Regulators
Product Number KA5Q12656RTYDTU
Product Name 21 A SWITCHING REGULATOR, PZFM5
Package Type Other; PZFM5
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 75
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MHX-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers