onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0765RTYDTU KA5Q0765RTYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006468-KA5Q0765RTYD TU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 40 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006468-KA5Q0765RTYD TU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 40 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0765RTYDTU - 1006468-KA5Q0765RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0765RTYDTU
1006468-KA5Q0765RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0765RTYDTU 1006468-KA5Q0765RTYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006468-KA5Q0765RTYD TU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 40 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006468-KA5Q0765RTYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: 18kHz to 22kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L (Forming)
Supply Voltage - Operating: 9 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5Q0765RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5Q0765RTYDTU
AC DC Converters, Offline Switches KA5Q0765RTYDTU
Converter Offline Topology 18kHz ~ 22kHz TO-220F-5L (Forming)

Converter Offline Topology 18kHz ~ 22kHz TO-220F-5L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5Q0765RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5Q0765RTYDTU
PMIC - AC DC Converters, Offline Switchers KA5Q0765RTYDTU
IC OFFLINE SWITCH TO220F-5L

IC OFFLINE SWITCH TO220F-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1006468-KA5Q0765RTYDTU KA5Q0765RTYDTU KA5Q0765RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0765RTYDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-5L (Forming) TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765PBKSA1 - 120259-ICE2A765PBKSA1 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers