onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0565RTYDTU KA5Q0565RTYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040935-KA5Q0565RTYDT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040935-KA5Q0565RTYDT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0565RTYDTU - 040935-KA5Q0565RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0565RTYDTU
040935-KA5Q0565RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0565RTYDTU 040935-KA5Q0565RTYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040935-KA5Q0565RTYDT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040935-KA5Q0565RTYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: 18kHz to 22kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L (Forming)
Supply Voltage - Operating: 9 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5Q0565RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5Q0565RTYDTU
PMIC - AC DC Converters, Offline Switchers KA5Q0565RTYDTU
IC OFFLINE SWITCH TO220F-5L

IC OFFLINE SWITCH TO220F-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA5Q0565RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5Q0565RTYDTU
AC DC Converters, Offline Switches KA5Q0565RTYDTU
Converter Offline Topology 18kHz ~ 22kHz TO-220F-5L (Forming)

Converter Offline Topology 18kHz ~ 22kHz TO-220F-5L (Forming)

Buy Now
AC DC Converters, Offline Switches - KA5Q0565RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5Q0565RTYDTU
AC DC Converters, Offline Switches KA5Q0565RTYDTU
Converter Offline Topology 18kHz ~ 22kHz TO-220F-5L (Forming)

Converter Offline Topology 18kHz ~ 22kHz TO-220F-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040935-KA5Q0565RTYDTU KA5Q0565RTYDTU KA5Q0565RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5Q0565RTYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-5L (Forming) TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2280BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 42 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details