onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0965QYDTU KA5M0965QYDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876324-KA5M0965QYDTU Features: Converter Offline Topology Package: Tube Part Status: Obsolete Family Name: KA5M09 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876324-KA5M0965QYDTU Features: Converter Offline Topology Package: Tube Part Status: Obsolete Family Name: KA5M09 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0965QYDTU - 876324-KA5M0965QYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0965QYDTU
876324-KA5M0965QYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0965QYDTU 876324-KA5M0965QYDTU
Manufacturer: ON Semiconductor Win Source Part Number: 876324-KA5M0965QYDTU Features: Converter Offline Topology Package: Tube Part Status: Obsolete Family Name: KA5M09 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 876324-KA5M0965QYDTU
Features: Converter Offline Topology
Package: Tube
Part Status: Obsolete
Family Name: KA5M09
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5M0965QYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5M0965QYDTU
PMIC - AC DC Converters, Offline Switchers KA5M0965QYDTU
IC OFFLINE SW MULT TOP TO3P-5L

IC OFFLINE SW MULT TOP TO3P-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA5M0965QYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0965QYDTU
AC DC Converters, Offline Switches KA5M0965QYDTU
Converter Offline Flyback, Forward Topology 70kHz TO-3P-5L (Forming)

Converter Offline Flyback, Forward Topology 70kHz TO-3P-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 876324-KA5M0965QYDTU KA5M0965QYDTU KA5M0965QYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0965QYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube TO-3; Other; TO-3P-5 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021-1QDGKRQ1 - 877502-LM5021-1QDGKRQ1 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-VSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details