Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002121-KA5M0380RYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 9 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC OFFLINE SW MULT TOP TO220F
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L (Forming)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 002121-KA5M0380RYDTU | KA5M0380RYDTU | KA5M0380RYDTU |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0380RYDTU | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | TO-220; Other; TO-220F-4L (Forming) | TO-220; Other; TO-220-4 Full Pack, Formed Leads |