The KA5M0380RTU is a Fairchild Power Switch (FPS) integrated circuit designed for offline switch-mode power supplies with minimal external components. It is packaged in a TO-220F-4L format and combines a high-voltage SenseFET with a current-mode PWM controller. The device operates at a fixed frequency of 67 kHz and has a drain-source breakdown voltage of 800 V and a continuous drain current rating of 3.0 A at 25°C. It includes internal protections such as over-current, over-voltage, thermal shutdown, and under-voltage lockout, with an operating junction temperature up to +150°C and an ambient temperature range of -40°C to +85°C.
800V DC/DC Controller, 73kHz, 3A Output, TO-220-4 Product overview: KA5M0380RTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 73kHz, 3A, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 800V, 73kHz, 3A, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA5M0380RTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-KA5M0380RTU |
| Product Name | 800V 73kHz 3A TO-220 Power Management IC |
| Package Type | Other; TO-220-4 |