onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RYDTU KA5M0365RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002120-KA5M0365RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: KA5M0365R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002120-KA5M0365RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: KA5M0365R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RYDTU - 002120-KA5M0365RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RYDTU
002120-KA5M0365RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RYDTU 002120-KA5M0365RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002120-KA5M0365RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: KA5M0365R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002120-KA5M0365RYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: KA5M0365R
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 9 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5M0365RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0365RYDTU
AC DC Converters, Offline Switches KA5M0365RYDTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5M0365RYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5M0365RYDTU
PMIC - AC DC Converters, Offline Switchers KA5M0365RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 002120-KA5M0365RYDTU KA5M0365RYDTU KA5M0365RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RYDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770BZS-1 - ICE5AR4770BZS-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 14.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details