onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RTU KA5M0365RTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 083860-KA5M0365RTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: KA5M0365R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RTU_Q; KA5M0365RTU_NL; KA5M0365RN; KA5M0365R; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 083860-KA5M0365RTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: KA5M0365R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RTU_Q; KA5M0365RTU_NL; KA5M0365RN; KA5M0365R; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RTU - 083860-KA5M0365RTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RTU
083860-KA5M0365RTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RTU 083860-KA5M0365RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 083860-KA5M0365RTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: KA5M0365R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RTU_Q; KA5M0365RTU_NL; KA5M0365RN; KA5M0365R; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 083860-KA5M0365RTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: KA5M0365R
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-4L
Supply Voltage - Operating: 9 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): KA5M0365RTU_Q; KA5M0365RTU_NL; KA5M0365RN; KA5M0365R;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5M0365RTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0365RTU
AC DC Converters, Offline Switches KA5M0365RTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5M0365RTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5M0365RTU
PMIC - AC DC Converters, Offline Switchers KA5M0365RTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 083860-KA5M0365RTU KA5M0365RTU KA5M0365RTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-4L TO-220; Other; TO-220-4 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers