onsemi Smps Controller, To-220F; Power Load Switch Type Onsemi KA5M0365RTU

Description
SMPS CONTROLLER, TO-220F; Power Load Switch Type:-; Input Voltage:30V; Current Limit:12A; On State Resistance:3.6ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input Polarity:- RoHS Compliant: Yes
Datasheet
Description
SMPS CONTROLLER, TO-220F; Power Load Switch Type:-; Input Voltage:30V; Current Limit:12A; On State Resistance:3.6ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input Polarity:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smps Controller, To-220F; Power Load Switch Type Onsemi - 82C6533 - Newark, An Avnet Company
Chicago, IL, United States
Smps Controller, To-220F; Power Load Switch Type Onsemi
82C6533
Smps Controller, To-220F; Power Load Switch Type Onsemi 82C6533
SMPS CONTROLLER, TO-220F; Power Load Switch Type:-; Input Voltage:30V; Current Limit:12A; On State Resistance:3.6ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input Polarity:- RoHS Compliant: Yes

SMPS CONTROLLER, TO-220F; Power Load Switch Type:-; Input Voltage:30V; Current Limit:12A; On State Resistance:3.6ohm; Distribution Switch Case Style:TO-220; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input Polarity:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 82C6533
Product Name Smps Controller, To-220F; Power Load Switch Type Onsemi
Voltage 30V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details