onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0280RTU KA5M0280RTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192419-KA5M0280RTU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-4 Full Pack Mounting: SMD Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5M0280R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-4L Alternative Parts (Cross-Reference): KA5M0280RTU_Q; KA5M0280R; KA5M0280RYDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192419-KA5M0280RTU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-4 Full Pack Mounting: SMD Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5M0280R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-4L Alternative Parts (Cross-Reference): KA5M0280RTU_Q; KA5M0280R; KA5M0280RYDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0280RTU - 1192419-KA5M0280RTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0280RTU
1192419-KA5M0280RTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0280RTU 1192419-KA5M0280RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192419-KA5M0280RTU Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-4 Full Pack Mounting: SMD Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.8 V ~ 30 V Part Status: Obsolete(EOL) Family Name: KA5M0280R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-4L Alternative Parts (Cross-Reference): KA5M0280RTU_Q; KA5M0280R; KA5M0280RYDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192419-KA5M0280RTU
Series: FPS
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-220-4 Full Pack
Mounting: SMD
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.8 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: KA5M0280R
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F-4L
Alternative Parts (Cross-Reference): KA5M0280RTU_Q; KA5M0280R; KA5M0280RYDTU;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - KA5M0280RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
KA5M0280RTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers KA5M0280RTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site
AC DC Converters, Offline Switches - KA5M0280RTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0280RTU
AC DC Converters, Offline Switches KA5M0280RTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5M0280RTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0280RTU
AC DC Converters, Offline Switches KA5M0280RTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1192419-KA5M0280RTU KA5M0280RTU KA5M0280RTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0280RTU Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-4 Full Pack TO-220 TO-220; Other; TO-220-4 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR2280ZXKLA1 - 279349-ICE2QR2280Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 54 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details