onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU KA5M0265RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002119-KA5M0265RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002119-KA5M0265RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU - 002119-KA5M0265RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU
002119-KA5M0265RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU 002119-KA5M0265RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002119-KA5M0265RYDTU Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002119-KA5M0265RYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 8.8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
KA5M0265RYDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers KA5M0265RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site
AC DC Converters, Offline Switches - KA5M0265RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0265RYDTU
AC DC Converters, Offline Switches KA5M0265RYDTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Buy Now
AC DC Converters, Offline Switches - KA5M0265RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0265RYDTU
AC DC Converters, Offline Switches KA5M0265RYDTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5M0265RYDTU
PMIC - AC DC Converters, Offline Switchers KA5M0265RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 002119-KA5M0265RYDTU KA5M0265RYDTU KA5M0265RYDTU KA5M0265RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0265RYDTU Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220 TO-220; Other; TO-220-4 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JFKLA1 - 1044448-ICE3BR4765JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 27 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
AC DC Converters - LM75-20B15 - 877557-LM75-20B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details