Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050646-KA5M0265RTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-4L
Supply Voltage - Operating: 8.8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4
IC OFFLINE SW MULT TOP TO220F
IC OFFLINE SW MULT TOP TO220F
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1050646-KA5M0265RTU | KA5M0265RTU | KA5M0265RTU | KA5M0265RTU |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0265RTU | AC DC Converters, Offline Switches | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220F-4L | TO-220; Other; TO-220-4 Full Pack | TO-220 |