onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M02659 KA5M02659

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205822-KA5M02659 Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205822-KA5M02659 Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M02659 - 205822-KA5M02659 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M02659
205822-KA5M02659
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M02659 205822-KA5M02659
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205822-KA5M02659 Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205822-KA5M02659
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 8.8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 205822-KA5M02659
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M02659
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details