Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205821-KA5M0165RN
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: KA5M0165R
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 8.8 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): KA5M0165RI-TU; KA5M0165RYDTU_NL ; KA5M0165RTU_NL; KA5M0165RVN;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 67kHz 8-DIP
Converter Offline Flyback Topology 67kHz 8-DIP
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 205821-KA5M0165RN | KA5M0165RN | KA5M0165RN | KA5M0165RN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0165RN | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |