onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU KA5L0565RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 739003-KA5L0565RYDTU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-220-4 Full Pack (Formed Leads) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 9 V ~ 30 V Family Name: KA5L0565R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-4L (Forming) Alternative Parts (Cross-Reference): KA5L0565R; KA5L0565RTU; Introduction Date: April 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 739003-KA5L0565RYDTU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-220-4 Full Pack (Formed Leads) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 9 V ~ 30 V Family Name: KA5L0565R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-4L (Forming) Alternative Parts (Cross-Reference): KA5L0565R; KA5L0565RTU; Introduction Date: April 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU - 739003-KA5L0565RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU
739003-KA5L0565RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU 739003-KA5L0565RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 739003-KA5L0565RYDTU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-220-4 Full Pack (Formed Leads) Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 9 V ~ 30 V Family Name: KA5L0565R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-4L (Forming) Alternative Parts (Cross-Reference): KA5L0565R; KA5L0565RTU; Introduction Date: April 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 739003-KA5L0565RYDTU
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-220-4 Full Pack (Formed Leads)
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 9 V ~ 30 V
Family Name: KA5L0565R
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F-4L (Forming)
Alternative Parts (Cross-Reference): KA5L0565R; KA5L0565RTU;
Introduction Date: April 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
KA5L0565RYDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers KA5L0565RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site
AC DC Converters, Offline Switches - KA5L0565RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5L0565RYDTU
AC DC Converters, Offline Switches KA5L0565RYDTU
Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5L0565RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5L0565RYDTU
AC DC Converters, Offline Switches KA5L0565RYDTU
Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5L0565RYDTU
PMIC - AC DC Converters, Offline Switchers KA5L0565RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 739003-KA5L0565RYDTU KA5L0565RYDTU KA5L0565RYDTU KA5L0565RYDTU KA5L0565RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0565RYDTU Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-4 Full Pack (Formed Leads) TO-220 TO-220; Other; TO-220-4 Full Pack (Formed Leads) TO-220; Other; TO-220-4 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Non-isolated AC/DC Converter - BP5039B12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details
2 suppliers