onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0365RYDTU KA5L0365RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002117-KA5L0365RYDTU Packaging: Tube/Rail Mounting: Surface Mount Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002117-KA5L0365RYDTU Packaging: Tube/Rail Mounting: Surface Mount Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0365RYDTU - 002117-KA5L0365RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0365RYDTU
002117-KA5L0365RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0365RYDTU 002117-KA5L0365RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002117-KA5L0365RYDTU Packaging: Tube/Rail Mounting: Surface Mount Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002117-KA5L0365RYDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 9 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5L0365RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5L0365RYDTU
AC DC Converters, Offline Switches KA5L0365RYDTU
Converter Offline Flyback, Forward Topology 50kHz TO-220F-4

Converter Offline Flyback, Forward Topology 50kHz TO-220F-4

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5L0365RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5L0365RYDTU
AC DC Converters, Offline Switches KA5L0365RYDTU
Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - KA5L0365RYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
KA5L0365RYDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers KA5L0365RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 002117-KA5L0365RYDTU KA5L0365RYDTU KA5L0365RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0365RYDTU AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads TO-220
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details