onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0265RYDTU KA5L0265RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006432-KA5L0265RYDT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006432-KA5L0265RYDT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0265RYDTU - 1006432-KA5L0265RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0265RYDTU
1006432-KA5L0265RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0265RYDTU 1006432-KA5L0265RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006432-KA5L0265RYDT U Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 8.8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006432-KA5L0265RYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 8.8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5L0265RYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5L0265RYDTU
PMIC - AC DC Converters, Offline Switchers KA5L0265RYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA5L0265RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5L0265RYDTU
AC DC Converters, Offline Switches KA5L0265RYDTU
Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1006432-KA5L0265RYDTU KA5L0265RYDTU KA5L0265RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5L0265RYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers