onsemi Power Load Switch Type Onsemi KA5H0380RYDTU.

Description
Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:4ohm; Distribution Switch Case Style:TO-220F; No. of Pins:4Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes
Description
Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:4ohm; Distribution Switch Case Style:TO-220F; No. of Pins:4Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Onsemi - 60AC9865 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Onsemi
60AC9865
Power Load Switch Type Onsemi 60AC9865
Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:4ohm; Distribution Switch Case Style:TO-220F; No. of Pins:4Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes

Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:4ohm; Distribution Switch Case Style:TO-220F; No. of Pins:4Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 60AC9865
Product Name Power Load Switch Type Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
POWER BLK 1 POLE ENCLOSED - 1492-PDE1C225 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Distribution Units - 1237441 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 8
Outlets Type f - german schuko
View Details