650V DC/DC Controller, 110kHz, 3A, TO-220-4 Product overview: KA5H0365RTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 110kHz, 3A, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 110kHz, 3A, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA5H0365RTU can be used for catalog matching and distributor lookup.
IC OFFLINE SW MULT TOP TO220F
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-KA5H0365RTU | KA5H0365RTU |
| Product Name | 650V 110kHz 3A TO-220 Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; TO-220-4 | TO-220; Other; TO-220-4 Full Pack |
| Output Voltage | 650 volts | |
| IOUT | 3 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |